Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 6A, Solder, Gry; Gender Hirschmann Test And Measurement 938420106

Description
CONN, BANANA, PLUG, 6A, SOLDER, GRY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 6A, SOLDER, GRY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 6A, Solder, Gry; Gender Hirschmann Test And Measurement - 71AC1621 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 6A, Solder, Gry; Gender Hirschmann Test And Measurement
71AC1621
Conn, Banana, Plug, 6A, Solder, Gry; Gender Hirschmann Test And Measurement 71AC1621
CONN, BANANA, PLUG, 6A, SOLDER, GRY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 6A, SOLDER, GRY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1621
Product Name Conn, Banana, Plug, 6A, Solder, Gry; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details