Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 6A, Solder, Grn; Gender Hirschmann Test And Measurement 938420104

Description
CONN, BANANA, PLUG, 6A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 6A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 6A, Solder, Grn; Gender Hirschmann Test And Measurement - 71AC1620 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 6A, Solder, Grn; Gender Hirschmann Test And Measurement
71AC1620
Conn, Banana, Plug, 6A, Solder, Grn; Gender Hirschmann Test And Measurement 71AC1620
CONN, BANANA, PLUG, 6A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 6A, SOLDER, GRN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1620
Product Name Conn, Banana, Plug, 6A, Solder, Grn; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers