Hirschmann™, A BELDEN BRAND Test Lead, 2Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement 938125101

Description
TEST LEAD, 2MM BANANA PLUG, RED, 1M; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 2MM BANANA PLUG, RED, 1M; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 2Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC1063 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC1063
Test Lead, 2Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC1063
TEST LEAD, 2MM BANANA PLUG, RED, 1M; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:1m; Lead RoHS Compliant: Yes

TEST LEAD, 2MM BANANA PLUG, RED, 1M; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:1m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1063
Product Name Test Lead, 2Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Deluxe Banana Plug Lead Set, PVC - 3519 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details