The Test Lead, 2Mm Banana Plug, Black, 1M is designed for use in various measurement applications. It features a 2 mm spring-loaded pin at one end and a 2 mm unsprung socket at the other, making it suitable for tower constructions. The lead is made from highly flexible stranded material, ensuring durability and resistance to shattering. This product has a rated voltage of 30 VAC and 60 VDC, with a maximum rated current of 6 A. The plug is constructed from brass with a nickel plating, while the housing is made of polypropylene (PP). It operates effectively within a temperature range of -15 °C to +60 °C and has a contact resistance of 44 mOhm. The cable length is 100 cm, and the conductor size is 0.5 mm², with PVC as the cable material. The product complies with IEC 61010 standards, making it suitable for use in non-mains connected circuits.
TEST LEAD, 2MM BANANA PLUG, BLACK, 1M; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:1m; Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 71AC1062 |
| Product Name | Test Lead, 2Mm Banana Plug, Black, 1M; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 60 volts |