Hirschmann™, A BELDEN BRAND Test Lead, 2Mm Banana Plug, Red, 500Mm; Test Connector Type A Hirschmann Test And Measurement 938120101

Description
TEST LEAD, 2MM BANANA PLUG, RED, 500MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:500mm; LeadRoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 2MM BANANA PLUG, RED, 500MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:500mm; LeadRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 2Mm Banana Plug, Red, 500Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC1061 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2Mm Banana Plug, Red, 500Mm; Test Connector Type A Hirschmann Test And Measurement
71AC1061
Test Lead, 2Mm Banana Plug, Red, 500Mm; Test Connector Type A Hirschmann Test And Measurement 71AC1061
TEST LEAD, 2MM BANANA PLUG, RED, 500MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:500mm; LeadRoHS Compliant: Yes

TEST LEAD, 2MM BANANA PLUG, RED, 500MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:500mm; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1061
Product Name Test Lead, 2Mm Banana Plug, Red, 500Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 201W-24BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details