Hirschmann™, A BELDEN BRAND Test Lead, 2Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement 938115100

Description
TEST LEAD, 2MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 2MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 2Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC1058
Test Lead, 2Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC1058
TEST LEAD, 2MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:250mm; RoHS Compliant: Yes

TEST LEAD, 2MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:250mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1058
Product Name Test Lead, 2Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 8021C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details