Hirschmann™, A BELDEN BRAND Test Lead, 2Mm Banana Plug, Red, 100Mm; Test Connector Type A Hirschmann Test And Measurement 938110101

Description
TEST LEAD, 2MM BANANA PLUG, RED, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:100mm; LeadRoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 2MM BANANA PLUG, RED, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:100mm; LeadRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 2Mm Banana Plug, Red, 100Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC1057 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2Mm Banana Plug, Red, 100Mm; Test Connector Type A Hirschmann Test And Measurement
71AC1057
Test Lead, 2Mm Banana Plug, Red, 100Mm; Test Connector Type A Hirschmann Test And Measurement 71AC1057
TEST LEAD, 2MM BANANA PLUG, RED, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:100mm; LeadRoHS Compliant: Yes

TEST LEAD, 2MM BANANA PLUG, RED, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Red; Lead Length - Metric:100mm; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1057
Product Name Test Lead, 2Mm Banana Plug, Red, 100Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Stacking Banana Plug Jumper, 18 AWG PVC Test Lead - 9111 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details