Hirschmann™, A BELDEN BRAND Test Lead, 2Mm Banana Plug, Black, 100Mm; Test Connector Type A Hirschmann Test And Measurement 938110100

Description
TEST LEAD, 2MM BANANA PLUG, BLACK, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:100mm; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 2MM BANANA PLUG, BLACK, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:100mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 2Mm Banana Plug, Black, 100Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC1056 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2Mm Banana Plug, Black, 100Mm; Test Connector Type A Hirschmann Test And Measurement
71AC1056
Test Lead, 2Mm Banana Plug, Black, 100Mm; Test Connector Type A Hirschmann Test And Measurement 71AC1056
TEST LEAD, 2MM BANANA PLUG, BLACK, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:100mm; RoHS Compliant: Yes

TEST LEAD, 2MM BANANA PLUG, BLACK, 100MM; Test Connector Type A:2mm Stackable Banana Plug; Test Connector Type B:2mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:6A; Insulator Colour:Black; Lead Length - Metric:100mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1056
Product Name Test Lead, 2Mm Banana Plug, Black, 100Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 9102 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details