Belden Inc. Multiple Conductor Cables 9369 0601000

Description
6 (3 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2307-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2307-ND
Multiple Conductor Cables BEL2307-ND
6 (3 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

6 (3 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 06M4024 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
06M4024
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 06M4024
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2307-ND 06M4024
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 534075 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
View Details