Belden Inc. High Perform Instr, 2 Pr #18 Str TC, PVC Ins E2, IS, PVC Jkt, PLTC 9368

Description
High Performance Instrumentation, 2 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Individual Beldfoil® Shield, PVC Outer Jacket, PLTC
Datasheet
Description
High Performance Instrumentation, 2 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Individual Beldfoil® Shield, PVC Outer Jacket, PLTC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Perform Instr, 2 Pr #18 Str TC, PVC Ins E2, IS, PVC Jkt, PLTC - 9368 - Belden Inc.
St. Louis, MO, United States
High Perform Instr, 2 Pr #18 Str TC, PVC Ins E2, IS, PVC Jkt, PLTC
9368
High Perform Instr, 2 Pr #18 Str TC, PVC Ins E2, IS, PVC Jkt, PLTC 9368
High Performance Instrumentation, 2 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Individual Beldfoil® Shield, PVC Outer Jacket, PLTC

High Performance Instrumentation, 2 Pair 18AWG (19x30) Tinned Copper, PVC Insulation E2 Color Code, Individual Beldfoil® Shield, PVC Outer Jacket, PLTC

Supplier's Site Datasheet
Cable,shielded Multipair, 2Pair, 18Awg, Per Ft, 300V; Cable Shielding Belden - 24C5721 - Newark, An Avnet Company
Chicago, IL, United States
Cable,shielded Multipair, 2Pair, 18Awg, Per Ft, 300V; Cable Shielding Belden
24C5721
Cable,shielded Multipair, 2Pair, 18Awg, Per Ft, 300V; Cable Shielding Belden 24C5721
CABLE,SHIELDED MULTIPAIR, 2PAIR, 18AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

CABLE,SHIELDED MULTIPAIR, 2PAIR, 18AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 9368 24C5721
Product Name High Perform Instr, 2 Pr #18 Str TC, PVC Ins E2, IS, PVC Jkt, PLTC Cable,shielded Multipair, 2Pair, 18Awg, Per Ft, 300V; Cable Shielding Belden
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Foil; Individually Foiled + No Overall
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details