Belden Inc. Multiple Conductor Cables 9368 0601000

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2305-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2305-ND
Multiple Conductor Cables BEL2305-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-93680601000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-93680601000-DS-ND
Multiple Conductor Cables 135-93680601000-DS-ND
MULTI-PAIR 4COND 18AWG FOOT

MULTI-PAIR 4COND 18AWG FOOT

Buy Now Datasheet
Cable,shielded Multipair, 2Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 03F5955 - Newark, An Avnet Company
Chicago, IL, United States
Cable,shielded Multipair, 2Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
03F5955
Cable,shielded Multipair, 2Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden 03F5955
CABLE,SHIELDED MULTIPAIR, 2PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

CABLE,SHIELDED MULTIPAIR, 2PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2305-ND 03F5955
Product Name Multiple Conductor Cables Cable,shielded Multipair, 2Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details