Belden Inc. Multiple Conductor Cables 9367 060500

Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2304-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2304-ND
Multiple Conductor Cables BEL2304-ND
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)

3 (1 Triad) Conductor Multi-Conductor Cable Chrome 14 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Belden - 03F6097 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Belden
03F6097
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Belden 03F6097
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2304-ND 03F6097
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 14Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details