Belden Inc. Multiple Conductor Cables 9364 060U500

Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2299-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2299-ND
Multiple Conductor Cables BEL2299-ND
3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)

3 (1 Triad) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden - 03F6088 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
03F6088
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden 03F6088
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CHROME - 70005194 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CHROME
70005194
TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CHROME 70005194
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL2299-ND 03F6088 70005194
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden TRAY CABLE, 1 TRIAD, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CHROME
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6014A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-15-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
Connector Type Socket to Cable
View Details