3 (1 Triad) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 1000.0' (304.8m)
22 AWG, 7 x 30 Stranding, Flame-Retardant PVC Insulated 300 V Power-Limited Tray Cable
Tinned copper (TC) conductors with PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Suitable for installation in wet or dry locations. Cable jackets are resistant to sunlight, moisture and vapor penetration.
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | BEL2297-ND | 70005203 | 03F6086 |
| Product Name | Multiple Conductor Cables | TRAY CABLE, 1 TRIAD, 22AWG STRAND (7X30), PVC INSULATION, INSTRUMENTATION CHROME | Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | Foil | Foil |