Lumberg Automation - A Belden Brand Rkccs 5K/11 1,5 Lumberg Automation 934935002

Description
RKCCS 5K/11 1,5
Description
RKCCS 5K/11 1,5

Suppliers

Company
Product
Description
Supplier Links
Rkccs 5K/11 1,5 Lumberg Automation - 17AJ0287 - Newark, An Avnet Company
Chicago, IL, United States
Rkccs 5K/11 1,5 Lumberg Automation
17AJ0287
Rkccs 5K/11 1,5 Lumberg Automation 17AJ0287
RKCCS 5K/11 1,5

RKCCS 5K/11 1,5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AJ0287
Product Name Rkccs 5K/11 1,5 Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details