Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934853183
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rsts 5L-Rkts 5L-956/1 M Lumberg Automation
17AJ0118
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
934853183
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934853183-ND |
17AJ0118 |
934853183 |
|
Product Name
|
Circular Cable Assemblies |
Rsts 5L-Rkts 5L-956/1 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
3.28 ft (10 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Application
Instrumentation and Control
Cable Length
2 ft (6.1 dm)
Connector Type
NMD
View Details
Application
Power Cable
Standards / Certifications
RoHS
View Details
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details