Lumberg Automation - A Belden Brand Circular Cable Assemblies 934853122

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934853122-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934853122-ND
Circular Cable Assemblies 934853122-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rsts 5K-Rkts 5K-916/10 M Lumberg Automation - 17AJ0115 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 5K-Rkts 5K-916/10 M Lumberg Automation
17AJ0115
Rsts 5K-Rkts 5K-916/10 M Lumberg Automation 17AJ0115
RSTS 5K-RKTS 5K-916/10 M

RSTS 5K-RKTS 5K-916/10 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934853122 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934853122
Cable Assemblies - Circular Cable Assemblies 934853122
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934853122-ND 17AJ0115 934853122
Product Name Circular Cable Assemblies Rsts 5K-Rkts 5K-916/10 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details