Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934853120
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rsts 5K-Rkts 5K-916/2 M Lumberg Automation
17AJ0113
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
934853120
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934853120-ND |
17AJ0113 |
934853120 |
|
Product Name
|
Circular Cable Assemblies |
Rsts 5K-Rkts 5K-916/2 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
6.56 ft (19.99 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
100 ft (305 dm)
Standards / Certifications
RoHS
View Details