Lumberg Automation - A Belden Brand Circular Cable Assemblies 934851081

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934851081-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934851081-ND
Circular Cable Assemblies 934851081-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rsts 5L-956/2 M Lumberg Automation - 17AJ0104 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 5L-956/2 M Lumberg Automation
17AJ0104
Rsts 5L-956/2 M Lumberg Automation 17AJ0104
RSTS 5L-956/2 M

RSTS 5L-956/2 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934851081 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934851081
Cable Assemblies - Circular Cable Assemblies 934851081
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934851081-ND 17AJ0104 934851081
Product Name Circular Cable Assemblies Rsts 5L-956/2 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details