Lumberg Automation - A Belden Brand Circular Cable Assemblies 934851076

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1244-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1244-ND
Circular Cable Assemblies 1794-1244-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Rst 5L-949/5 M Lumberg Automation - 17AJ0101 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-949/5 M Lumberg Automation
17AJ0101
Rst 5L-949/5 M Lumberg Automation 17AJ0101
RST 5L-949/5 M

RST 5L-949/5 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934851076 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934851076
Cable Assemblies - Circular Cable Assemblies 934851076
CBL CIRC 5POS MALE TO WIRE 16.4'

CBL CIRC 5POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1244-ND 17AJ0101 934851076
Product Name Circular Cable Assemblies Rst 5L-949/5 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers