Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934851060
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rsts 5K-916/5 M Lumberg Automation
17AJ0097
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
934851060
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934851060-ND |
17AJ0097 |
934851060 |
|
Product Name
|
Circular Cable Assemblies |
Rsts 5K-916/5 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
16.4 ft (49.99 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
1.64 ft (5 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details