Lumberg Automation - A Belden Brand Circular Cable Assemblies 934849082

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934849082-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934849082-ND
Circular Cable Assemblies 934849082-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934849082 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934849082
Cable Assemblies - Circular Cable Assemblies 934849082
CBL CIRC

CBL CIRC

Supplier's Site
Rkts 5L-956/5 M Lumberg Automation - 17AJ0082 - Newark, An Avnet Company
Chicago, IL, United States
Rkts 5L-956/5 M Lumberg Automation
17AJ0082
Rkts 5L-956/5 M Lumberg Automation 17AJ0082
RKTS 5L-956/5 M

RKTS 5L-956/5 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934849082-ND 934849082 17AJ0082
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkts 5L-956/5 M Lumberg Automation
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details