Lumberg Automation - A Belden Brand Circular Cable Assemblies 934849078

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1242-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1242-ND
Circular Cable Assemblies 1794-1242-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934849078 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934849078
Cable Assemblies - Circular Cable Assemblies 934849078
CBL CIRC 5POS FEM TO WIRE 49.2'

CBL CIRC 5POS FEM TO WIRE 49.2'

Supplier's Site
Rkt 5L-949/15 M Lumberg Automation - 17AJ0080 - Newark, An Avnet Company
Chicago, IL, United States
Rkt 5L-949/15 M Lumberg Automation
17AJ0080
Rkt 5L-949/15 M Lumberg Automation 17AJ0080
RKT 5L-949/15 M

RKT 5L-949/15 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1242-ND 934849078 17AJ0080
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkt 5L-949/15 M Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details