Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934849061
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rkts 5K-916/10 M Lumberg Automation
17AJ0078
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
934849061
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934849061-ND |
17AJ0078 |
934849061 |
|
Product Name
|
Circular Cable Assemblies |
Rkts 5K-916/10 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Cable Length
2 ft (6.1 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details