Lumberg Automation - A Belden Brand Circular Cable Assemblies 934849050

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934849050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934849050-ND
Circular Cable Assemblies 934849050-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934849050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934849050
Cable Assemblies - Circular Cable Assemblies 934849050
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 934849050-ND 934849050
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details