Lumberg Automation - A Belden Brand Circular Cable Assemblies 934849043

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934849043-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934849043-ND
Circular Cable Assemblies 934849043-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934849043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934849043
Cable Assemblies - Circular Cable Assemblies 934849043
CBL CIRC

CBL CIRC

Supplier's Site
Rkts 4S-915/2 M Lumberg Automation - 17AJ0072 - Newark, An Avnet Company
Chicago, IL, United States
Rkts 4S-915/2 M Lumberg Automation
17AJ0072
Rkts 4S-915/2 M Lumberg Automation 17AJ0072
RKTS 4S-915/2 M

RKTS 4S-915/2 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934849043-ND 934849043 17AJ0072
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkts 4S-915/2 M Lumberg Automation
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details