Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934809011
Description
Cable Assembly
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Cable Assemblies - Circular Cable Assemblies
934809011
Supplier's Site
Brsts 8X-552/10 M Lumberg Automation
17AJ0038
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934809011-ND |
934809011 |
17AJ0038 |
|
Product Name
|
Circular Cable Assemblies |
Cable Assemblies - Circular Cable Assemblies |
Brsts 8X-552/10 M Lumberg Automation |
|
Cable Length
|
32.8 ft (99.97 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Application
Networking
Cable Type
Coaxial
Cable Length
49.21 ft (150 dm)
View Details