Lumberg Automation - A Belden Brand Circular Cable Assemblies 934809001

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934809001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934809001-ND
Circular Cable Assemblies 934809001-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rsts 8X-478/2 M Lumberg Automation - 17AJ0028 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 8X-478/2 M Lumberg Automation
17AJ0028
Rsts 8X-478/2 M Lumberg Automation 17AJ0028
RSTS 8X-478/2 M

RSTS 8X-478/2 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934809001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934809001
Cable Assemblies - Circular Cable Assemblies 934809001
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934809001-ND 17AJ0028 934809001
Product Name Circular Cable Assemblies Rsts 8X-478/2 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details