Lumberg Automation - A Belden Brand Circular Cable Assemblies 934737072

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934737072-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934737072-ND
Circular Cable Assemblies 934737072-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Wrsmv 4-Wrkmwv 4-521/15 M Lumberg Automation - 16AJ9945 - Newark, An Avnet Company
Chicago, IL, United States
Wrsmv 4-Wrkmwv 4-521/15 M Lumberg Automation
16AJ9945
Wrsmv 4-Wrkmwv 4-521/15 M Lumberg Automation 16AJ9945
WRSMV 4-WRKMWV 4-521/15 M

WRSMV 4-WRKMWV 4-521/15 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934737072 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934737072
Cable Assemblies - Circular Cable Assemblies 934737072
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934737072-ND 16AJ9945 934737072
Product Name Circular Cable Assemblies Wrsmv 4-Wrkmwv 4-521/15 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details