Lumberg Automation - A Belden Brand Circular Cable Assemblies 934737032

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934737032-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934737032-ND
Circular Cable Assemblies 934737032-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Wrst 3-Wrkmwv 3-520/1 M Lumberg Automation - 16AJ9905 - Newark, An Avnet Company
Chicago, IL, United States
Wrst 3-Wrkmwv 3-520/1 M Lumberg Automation
16AJ9905
Wrst 3-Wrkmwv 3-520/1 M Lumberg Automation 16AJ9905
WRST 3-WRKMWV 3-520/1 M

WRST 3-WRKMWV 3-520/1 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934737032 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934737032
Cable Assemblies - Circular Cable Assemblies 934737032
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934737032-ND 16AJ9905 934737032
Product Name Circular Cable Assemblies Wrst 3-Wrkmwv 3-520/1 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details