Lumberg Automation - A Belden Brand Circular Cable Assemblies 934737006

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934737006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934737006-ND
Circular Cable Assemblies 934737006-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934737006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934737006
Cable Assemblies - Circular Cable Assemblies 934737006
CBL CIRC

CBL CIRC

Supplier's Site
Wrst 3-Wrkt 4-3-520/15 M Lumberg Automation - 16AJ9879 - Newark, An Avnet Company
Chicago, IL, United States
Wrst 3-Wrkt 4-3-520/15 M Lumberg Automation
16AJ9879
Wrst 3-Wrkt 4-3-520/15 M Lumberg Automation 16AJ9879
WRST 3-WRKT 4-3-520/15 M

WRST 3-WRKT 4-3-520/15 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934737006-ND 934737006 16AJ9879
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Wrst 3-Wrkt 4-3-520/15 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details