Lumberg Automation - A Belden Brand Circular Cable Assemblies 934733011

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934733011-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934733011-ND
Circular Cable Assemblies 934733011-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Wrkt 4-521/20 M Lumberg Automation - 16AJ9790 - Newark, An Avnet Company
Chicago, IL, United States
Wrkt 4-521/20 M Lumberg Automation
16AJ9790
Wrkt 4-521/20 M Lumberg Automation 16AJ9790
WRKT 4-521/20 M

WRKT 4-521/20 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934733011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934733011
Cable Assemblies - Circular Cable Assemblies 934733011
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934733011-ND 16AJ9790 934733011
Product Name Circular Cable Assemblies Wrkt 4-521/20 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details