Lumberg Automation - A Belden Brand Circular Cable Assemblies 934727005

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934727005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934727005-ND
Circular Cable Assemblies 934727005-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
0975 254 130/2 M Lumberg Automation - 16AJ9726 - Newark, An Avnet Company
Chicago, IL, United States
0975 254 130/2 M Lumberg Automation
16AJ9726
0975 254 130/2 M Lumberg Automation 16AJ9726
0975 254 130/2 M

0975 254 130/2 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934727005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934727005
Cable Assemblies - Circular Cable Assemblies 934727005
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934727005-ND 16AJ9726 934727005
Product Name Circular Cable Assemblies 0975 254 130/2 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details