Lumberg Automation - A Belden Brand Circular Cable Assemblies 934727003

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934727003-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934727003-ND
Circular Cable Assemblies 934727003-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
0975 254 130/1 M Lumberg Automation - 16AJ9724 - Newark, An Avnet Company
Chicago, IL, United States
0975 254 130/1 M Lumberg Automation
16AJ9724
0975 254 130/1 M Lumberg Automation 16AJ9724
0975 254 130/1 M

0975 254 130/1 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934727003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934727003
Cable Assemblies - Circular Cable Assemblies 934727003
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934727003-ND 16AJ9724 934727003
Product Name Circular Cable Assemblies 0975 254 130/1 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details