Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934703009
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rkwts 4-288/10 M Lumberg Automation
92AH0794
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
934703009
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934703009-ND |
92AH0794 |
934703009 |
|
Product Name
|
Circular Cable Assemblies |
Rkwts 4-288/10 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
32.8 ft (99.97 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
6.56 ft (20 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Application
Networking
Cable Type
Coaxial
Cable Length
32.81 ft (100 dm)
View Details