Lumberg Automation - A Belden Brand
Circular Cable Assemblies
934703006
Description
Cable Assembly
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Cable Assemblies - Circular Cable Assemblies
934703006
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
934703006-ND |
934703006 |
|
Product Name
|
Circular Cable Assemblies |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
82 ft (250 dm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
9.84 ft (30 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Product Type
DisplayPort
Cable Length
3.3 ft (10.06 dm)
Standards / Certifications
RoHS
View Details