Lumberg Automation - A Belden Brand Circular Cable Assemblies 934636549

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934636549-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934636549-ND
Circular Cable Assemblies 934636549-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 934636549 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934636549
Cable Assemblies - Circular Cable Assemblies 934636549
CBL CIRC

CBL CIRC

Supplier's Site
Rkwu 12-256/50 M Lumberg Automation - 16AJ9696 - Newark, An Avnet Company
Chicago, IL, United States
Rkwu 12-256/50 M Lumberg Automation
16AJ9696
Rkwu 12-256/50 M Lumberg Automation 16AJ9696
RKWU 12-256/50 M

RKWU 12-256/50 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934636549-ND 934636549 16AJ9696
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkwu 12-256/50 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details