Lumberg Automation - A Belden Brand Circular Cable Assemblies 934636400

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934636400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934636400-ND
Circular Cable Assemblies 934636400-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rk 30-01/0,5 M Lumberg Automation - 16AJ9687 - Newark, An Avnet Company
Chicago, IL, United States
Rk 30-01/0,5 M Lumberg Automation
16AJ9687
Rk 30-01/0,5 M Lumberg Automation 16AJ9687
RK 30-01/0,5 M

RK 30-01/0,5 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934636400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934636400
Cable Assemblies - Circular Cable Assemblies 934636400
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934636400-ND 16AJ9687 934636400
Product Name Circular Cable Assemblies Rk 30-01/0,5 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details