Lumberg Automation - A Belden Brand Circular Cable Assemblies 934627004

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 934627004-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
934627004-ND
Circular Cable Assemblies 934627004-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Rkwt 12-346/15 M Lumberg Automation - 16AJ9677 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt 12-346/15 M Lumberg Automation
16AJ9677
Rkwt 12-346/15 M Lumberg Automation 16AJ9677
RKWT 12-346/15 M

RKWT 12-346/15 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 934627004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
934627004
Cable Assemblies - Circular Cable Assemblies 934627004
CBL CIRC 12POS FEM TO WIRE 49.2'

CBL CIRC 12POS FEM TO WIRE 49.2'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 934627004-ND 16AJ9677 934627004
Product Name Circular Cable Assemblies Rkwt 12-346/15 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details