Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Blue, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507702

Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:1.5m; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Blue, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Blue, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1055
Test Lead, 4Mm Banana Plug, Blue, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1055
TEST LEAD, 4MM BANANA PLUG, BLUE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:1.5m; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLUE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:1.5m; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1055
Product Name Test Lead, 4Mm Banana Plug, Blue, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 602XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details