Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507701

Description
TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:1.5m; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:1.5m; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1054
Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1054
TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:1.5m; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, RED, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Red; Lead Length - Metric:1.5m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1054
Product Name Test Lead, 4Mm Banana Plug, Red, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XH Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details