Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507700

Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1053 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1053
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1053
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1053
Product Name Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with SMB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1122319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details