Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement 934507188

Description
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement - 71AC1052 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement
71AC1052
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement 71AC1052
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1052
Product Name Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

XR Mini-Hook to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 602XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Probes - 2494832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details