Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, White, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507107

Description
TEST LEAD, 4MM BANANA PLUG, WHITE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, WHITE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, White, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1050 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, White, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1050
Test Lead, 4Mm Banana Plug, White, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1050
TEST LEAD, 4MM BANANA PLUG, WHITE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:1.5m; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, WHITE, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:1.5m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1050
Product Name Test Lead, 4Mm Banana Plug, White, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 461-1136-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details