Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Grey, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507106

Description
TEST LEAD, 4MM BANANA PLUG, GREY, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Description
TEST LEAD, 4MM BANANA PLUG, GREY, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:1.5m; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Grey, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Grey, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1049
Test Lead, 4Mm Banana Plug, Grey, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1049
TEST LEAD, 4MM BANANA PLUG, GREY, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:1.5m; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREY, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:1.5m; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1049
Product Name Test Lead, 4Mm Banana Plug, Grey, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details