TEST LEAD, 4MM BANANA PLUG, GREEN, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green; Lead Length - Metric:1.5m; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 71AC1047 |
| Product Name | Test Lead, 4Mm Banana Plug, Green, 1.5M; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 60 volts |