Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Yellow, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507103

Description
TEST LEAD, 4MM BANANA PLUG, YELLOW, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Yellow; Lead Length - Metric:1.5m;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, YELLOW, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Yellow; Lead Length - Metric:1.5m;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Yellow, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1046 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Yellow, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1046
Test Lead, 4Mm Banana Plug, Yellow, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1046
TEST LEAD, 4MM BANANA PLUG, YELLOW, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Yellow; Lead Length - Metric:1.5m;RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, YELLOW, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Yellow; Lead Length - Metric:1.5m;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1046
Product Name Test Lead, 4Mm Banana Plug, Yellow, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data