Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement 934507100

Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement - 71AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement
71AC1043
Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement 71AC1043
TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLACK, 1.5M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:1.5m; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1043
Product Name Test Lead, 4Mm Banana Plug, Black, 1.5M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.125
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details