Hirschmann™, A BELDEN BRAND Connector, Receptacle, 2 Contacts; No. Of Contacts Hirschmann 934416003

Description
CONNECTOR, RECEPTACLE, 2 CONTACTS; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Tin RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 2 CONTACTS; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2 Contacts; No. Of Contacts Hirschmann - 01P4313 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Contacts; No. Of Contacts Hirschmann
01P4313
Connector, Receptacle, 2 Contacts; No. Of Contacts Hirschmann 01P4313
CONNECTOR, RECEPTACLE, 2 CONTACTS; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Tin RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 CONTACTS; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4313
Product Name Connector, Receptacle, 2 Contacts; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products