Hirschmann™, A BELDEN BRAND Connector, Led, Protective Diode, Receptacle, 2+Pe; No. Of Contacts Hirschmann 934416002

Description
CONNECTOR, LED, PROTECTIVE DIODE, RECEPTACLE, 2+PE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, LED, PROTECTIVE DIODE, RECEPTACLE, 2+PE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Led, Protective Diode, Receptacle, 2+Pe; No. Of Contacts Hirschmann - 01P4312 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Led, Protective Diode, Receptacle, 2+Pe; No. Of Contacts Hirschmann
01P4312
Connector, Led, Protective Diode, Receptacle, 2+Pe; No. Of Contacts Hirschmann 01P4312
CONNECTOR, LED, PROTECTIVE DIODE, RECEPTACLE, 2+PE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

CONNECTOR, LED, PROTECTIVE DIODE, RECEPTACLE, 2+PE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4312
Product Name Connector, Led, Protective Diode, Receptacle, 2+Pe; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products